DLA - DESC-DWG-81039 REV E
MICROCIRCUITS, DIGITAL, NMOS, 16K, (2048 X 8) BIT, STATIC RAM
| Organization: | DLA |
| Publication Date: | 4 April 1986 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes the requirements for monolithic silicon, digital, N-channel Mos, 16384-bit random access memory microcircuits. This drawing provides for a level of microcircuit quality and reliability assurance for acquisition of microcircuits in accordance with MIL-M-38510.
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Supply voltage variation Address access time 01 (See 6.9) 5% 90 ns 02 5% 120 ns 03 5% 200 ns 04 5% 200 ns 05 10% 200 ns 06 10% 90 ns 07 10% 120 ns 08 10% 200 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline J D-3 (24-lead, ½″ × 1-¼″) dual-in-line package Z C-12 (32 terminal leadless, .450 × .550″) chip carrier with castellated instead of chamferred corners and extended pad metallization at terminal number 1.
VCC supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc 1/ Temperature under bias - - - - - - - - - - - - - - - - - −55°C to +125°C Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/- - - - - - - - - - - - −1.0 W Lead temperature (soldering 5 seconds) - - - - - - - - - 300°C Thermal resistance, junction to case (θJC) - - - - - - - 40°C/mW Junction temperature (TJ)- - - - - - - - - - - - - - - - +150°C All input or output voltages with respect to ground- - - - - - - - - - - - - - - - - - - 6.0 V dc to −0.5 V dc 3/ Output short circuit current: Device types 01, 02, 03, 04, 05- - - - - - - - - - - - 20 mA Device types 06, 07, 08- - - - - - - - - - - - - - - - 10 mA
Case operating temperature range - - - - - - - - - - - - −55°C to +125°C Input low voltage (VIL): Device types 01, 02, 03, and 04- - - - - - - - - - - - −0.3 V dc to +0.65 V dc 4/ Device type 05, 06, 07, 08 - - - - - - - - - - - - - - −0.3 V dc to +0.8 V dc Supply voltage range (VCC): Device types 01, 02, 03, and 04- - - - - - - - - - - - +4.75 V dc to +5.25 V dc 4/ Device type 05, 06, 07, 08 - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Supply voltage range (VSS) - - - - - - - - - - - - - - - 0 V dc 4/ Input high voltage (VIH): Device types 01, 02, 03, and 04- - - - - - - - - - - - +2.4 V dc to VCC +0.5 V dc 4/ Device type 05, 06, 07, 08 - - - - - - - - - - - - - - +2.0 V dc to VCC +0.5 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History