ISO 871

Plastics - Determination of Ignition Temperature Using a Hot-Air Furnace

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1996
Status: inactive
Page Count: 10
ICS Code (Plastics in general): 83.080.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40

Document History

871
February 1, 2022
Plastics — Determination of ignition temperature using a hot-air furnace
This document specifies a laboratory method for determining the flash-ignition temperature and spontaneous-ignition temperature of plastics using a hot-air furnace. It is one of a number of methods...
November 15, 2006
Plastics - Determination of Ignition Temperature Using a Hot-Air Furnace
This International Standard specifies a laboratory method for determining the flash-ignition temperature and spontaneous-ignition temperature of plastics using a hot-air furnace. It is one of a...
ISO 871
January 1, 1996
Plastics - Determination of Ignition Temperature Using a Hot-Air Furnace
A description is not available for this item.
Advertisement