DLA - MIL-S-19500/347
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
inactive
| Organization: | DLA |
| Publication Date: | 29 April 1966 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the detail requirements for two NPN silicon epitaxial transistors designed for high current saturated switching and core driver applications which are in accordance with MIL-S-19500, except as otherwise specified herein.
TO-5 (see figure 1).
Document History
May 16, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN AND JANTX
This specification covers the performance requirements for NPN silicon power transistors. Two levels of product assurance are provided for the device type as specified in MIL-PRF-19500.
January 11, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN AND JANTX
This specification covers the detail requirements for NPN silicon power transistors. Two levels of product assurance is provided for the device type as specified in MIL-S-19500.
March 24, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
A description is not available for this item.
June 7, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
A description is not available for this item.
July 30, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
This specification covers the detail requirements for NPN, silicon, power, transistors. Two levels of product assurance is provided for each device type as specified in MIL-S-19500.
July 12, 1979
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
A description is not available for this item.
January 6, 1978
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
A description is not available for this item.
April 18, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
A description is not available for this item.
November 18, 1970
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
A description is not available for this item.
MIL-S-19500/347
April 29, 1966
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, POWER TYPES: 2N3253, 2N3253S, 2N3444, 2N3444S, JAN, AND JANTX
This specification covers the detail requirements for two NPN silicon epitaxial transistors designed for high current saturated switching and core driver applications which are in accordance with...