DLA - DSCC-VID-V62/04663

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 March 2004
Status: inactive
Page Count: 14

Document History

September 21, 2022
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance octal edge-triggered D-type flip-flop with 3-state outputs microcircuit, with an operating temperature range of -40ºC to...
January 25, 2016
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance octal edge-triggered D-type flip-flop with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C.
April 19, 2010
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance octal edge-triggered D-type flip-flop with 3-state outputs microcircuit, with an operating temperature range of -40°C to +125°C.
DSCC-VID-V62/04663
March 15, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement