DS/EN 13523-7

Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 February 2001
Status: active
Page Count: 14
ICS Code (Paint coating processes): 87.020
ICS Code (Organic coatings): 25.220.60
scope:

This part of EN 13523 describes the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion may also be evaluated.

Document History

October 18, 2021
Coil coated metals – Test methods – Part 7: Resistance to cracking on bending (T-bend test)
This document specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion can also be...
June 26, 2014
Coil coated metals – Test methods – Part 7: Resistance to cracking on bending (T-bend test)
This part of EN 13523 specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion may also...
DS/EN 13523-7
February 9, 2001
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
This part of EN 13523 describes the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion may also...
Coil coated metals – Test methods – Part 7: Resistance to cracking on bending (T-bend test)
This part of EN 13523 specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion may also...
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
This part of EN 13523 specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion may also...
Coil coated metals - Test methods - Part 7: Resistance to cracking on bending (T-bend test)
This part of EN 13523 specifies the procedure for determining the resistance to cracking of an organic coating on a metallic substrate when bent through 135° to 180°. The degree of adhesion may also...
Advertisement