NPFC - MIL-C-27287

CAPACITORS, FIXED, PLASTIC DIELECTRIC, DC (NON-METALLIC CASES), GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 28 June 1960
Status: inactive
Page Count: 25
scope:

This specification covers direct-current, plastic dielectric, fixed capacitors with nonmetallic cases. These capacitors are intended for operation in ambients from −55° to +125°C.

The type designation shall be in the following form, and as specified:

The style is identified by the three-letter symbol "CTM;" the three letters "CTM" identify dc, plastic dielectric, fixed capacitors enclosed in nonmetallic tubular cases.

The nominal capacitance value expressed in micromicrofarads is identified by a three-digit number; the first two digits represent significant figures and the last digit specifies the number of zeros to follow.

The characteristic is identified by a single letter in accordance with the applicable detail specification.

The de working voltage for continuous operation at 125°C is identified by a single letter in accordance with table I. TABLE I. - Voltage Rating

D.C. Symbol Voltage Rating at 125°C ------------------------------------------ A 50 B 100 C 200 D 300

The capacitance tolerance in percent is identified by a single letter in accordance with table II. TABLE II - CAPACITANCE TOLERANCE

Symbol Tolerance in Percent -------------------------------------------------- J ± 5 K ± 10

intended Use:

The capacitors covered by this specification are intended for use in any equipment where higher orders of reliability are required and are primarily for filter, bypass, or blocking purposes where... View More

Document History

August 21, 2000
CAPACITORS, FIXED, PLASTIC DIELECTRIC, DC (NON-METALLIC CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
April 16, 1991
CAPACITORS, FIXED, PLASTIC DIELECTRIC, DC (NON-METALLIC CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
February 27, 1987
CAPACITORS, FIXED, PLASTIC DIELECTRIC, DC (NON-METALLIC CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
September 30, 1982
CAPACITORS, FIXED, PLASTIC DIELECTRIC, DC (NON-METALLIC CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 27, 1975
CAPACITORS, FIXED, PLASTIC DIELECTRIC, DC (NON-METALLIC CASES), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-C-27287
June 28, 1960
CAPACITORS, FIXED, PLASTIC DIELECTRIC, DC (NON-METALLIC CASES), GENERAL SPECIFICATION FOR
This specification covers direct-current, plastic dielectric, fixed capacitors with nonmetallic cases. These capacitors are intended for operation in ambients from −55° to +125°C. The type...
Advertisement