AFNOR - NF L22-567

Aircraft bolts and nuts - Nuts, anchor, self-locking, two lug, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambiant temperature) / 235 °C

inactive
Organization: AFNOR
Publication Date: 1 April 2001
Status: inactive
Page Count: 5
ICS Code (Nuts): 49.030.30

Document History

June 20, 2020
Aircraft bolts and nuts - Nuts, anchor, self-locking, two lug, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
NF L22-567
April 1, 2001
Aircraft bolts and nuts - Nuts, anchor, self-locking, two lug, with counterbore, ISO M or ISO MJ threads, in steel, cadmium plated, MoS2 lubricated - Classification : 1 100 MPa (at ambiant temperature) / 235 °C
A description is not available for this item.
Advertisement