DLA - SMD-5962-88566 REV B

MICROCIRCUIT, DIGITAL, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER NMOS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 April 1993
Status: inactive
Page Count: 40
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 2681 Dual asynchronous receiver/transmitter (DUART) 02 2681 Dual asynchronous receiver/transmitter (DUART) with 7-bit input and 8-bit output ports 03 68681 Dual asynchronous receiver/transmitter (DUART)

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X D-10 (28-lead, 1.490" × .610" × .232"), dual-in-line package Y See figure 1(52-lead, 1.330" × .660" × .100"), flat package U C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc Storage temperature range- - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - 1 W Lead temperature (soldering, 5 seconds)- - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC): Cases X, Q, U- - - - - - - - - - - - - - - - - - see MIL-M-38510, appendix C Case Y - - - - - - - - - - - - - - - - - - - - - 20°C/W

Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (logic inputs)(VIH): Devices 01, 02, and 03 - - - - - - - - - - - - 2.3 V dc Device 03 (pin X1/CLK only)- - - - - - - - - - 4.0 V dc Low level input voltage (logic inputs)(VIL)- - - 0.8 V dc Maximum high level output current (IOH)- - - - - −400 µA Maximum low level output current (IOL) - - - - - 2.4 mA Case operating temperature range (TC)- - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 25, 1994
MICROCIRCUIT, DIGITAL, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER NMOS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88566 REV B
April 23, 1993
MICROCIRCUIT, DIGITAL, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER NMOS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 12, 1992
MICROCIRCUIT, DIGITAL, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER NMOS, MONOLITHIC SILICON
A description is not available for this item.
March 29, 1988
MICROCIRCUIT, DIGITAL, DUAL ASYNCHRONOUS RECEIVER/TRANSMITTER NMOS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement