MODUK - DEF STAN 00-970: PT 1: VOL 1

General and Operational Requirements

inactive
Organization: MODUK
Publication Date: 1 November 1990
Status: inactive
Page Count: 342
scope:

The requirements of the appropriate Defence Standards listed in Chapters 1 and 2 of Defence Standard 00-00 (Part 3) Section 1 shall be met. Where these requirements standardize a given item (e.g., a piece of equipment or a type of fluid or gas), no other item shall be used to perform functions for which this standard item is suitable, unless the use of an alternative item is:

(i) authorised by the Aeroplane Specification,

(ii) permitted by the requirements of this publication, or

(iii) approved by the appropriate Aeroplane Project Director (see also the introduction to DEF STAN 00-00 (Part 3) Section 1).

Document History

November 1, 1990
General and Operational Requirements
The requirements of the appropriate Defence Standards listed in Chapters 1 and 2 of Defence Standard 00-00 (Part 3) Section 1 shail be met. Where these requirements standardize a given item (e.g., a...
November 1, 1990
General and Operational Requirements
A description is not available for this item.
November 1, 1990
General and Operational Requirements
A description is not available for this item.
DEF STAN 00-970: PT 1: VOL 1
November 1, 1990
General and Operational Requirements
The requirements of the appropriate Defence Standards listed in Chapters 1 and 2 of Defence Standard 00-00 (Part 3) Section 1 shall be met. Where these requirements standardize a given item (e.g., a...
November 1, 1990
General and Operational Requirements
A description is not available for this item.

References

Advertisement