DLA - SMD-5962-90911
MICROCIRCUIT, LINEAR, 12-BIT, D/A CONVERTER, HIGH SPEED, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 22 November 1993 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Differential Device type Generic number Circuit function nonlinearity 01 AD9712BS 12-Bit, 100 Msps, ECL-Compatible D/A Converter ±2.0 LSB 02 AD9712BT 12-Bit, 100 Msps, ECL-Compatible D/A Converter ±1.5 LSB 03 AD9713BS 12-Bit, 80 Msps, TTL-Compatible D/A Converter ±2.0 LSB 04 AD9713BT 12-Bit, 80 Msps, TTL-Compatible D/A Converter ±1.5 LSB
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 3 CQCC1-N28 28 Leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VS) . . . . . . . . . . . . . . . +6 V dc Negative supply voltage (−VS) . . . . . . . . . . . . . . . −7 V dc Analog-to-digital ground voltage differential . . . . . . . 0.5 V dc Digital input voltages (D1 - D12, LATCH ENABLE) Device types 01 and 02 . . . . . . . . . . . . . . . . . . 0 V dc to −VS Device types 03 and 04 . . . . . . . . . . . . . . . . . . −0.5 V dc to +VS Internal reference output current . . . . . . . . . . . . . 500 µA Control amplifier input voltage range . . . . . . . . . . . 0 V dc to −4.0 V dc Control amplifier output current . . . . . . . . . . . . . . ±2.5 mA Reference input voltage (VREF) . . . . . . . . . . . . . . . −3.7 V dc to −VS Analog output current . . . . . . . . . . . . . . . . . . . 30 mA Junction temperature (TJ) . . . . . . . . . . . . . . . . . +175°C Storage Temperature Range (Case) . . . . . . . . . . . . . . −65°C to +150°C Lead Temperature (Soldering 10 sec) . . . . . . . . . . . . +300°C Power dissipation (PD): Device types 01 and 02 . . . . . . . . . . . . . . . . . . 728 mW Device types 03 and 04 . . . . . . . . . . . . . . . . . . 784 mw Thermal resistance, junction-to-case (θJC): Case outline X . . . . . . . . . . . . . . . . . . . . . . 10°C/W Case outline 3 . . . . . . . . . . . . . . . . . . . . . . 13°C/W Thermal resistance, junction-to-ambient (θJA): Case outline X . . . . . . . . . . . . . . . . . . . . . . 32°C/W Case outline 3 . . . . . . . . . . . . . . . . . . . . . . 41°C/W
Ambient operating temperature range (TA) . . . . . . . . . . −55°C to +125°C Positive supply voltage range . . . . . . . . . . . . . . . VS ±5%
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History