IEC 60115-4
Fixed Resistors for Use in Electronic Equipment Part 4: Sectional Specification: Fixed Power Resistors
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1982 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fixed resistors): | 31.040.10 |
Document History
November 1, 2022
Fixed resistors for use in electronic equipment – Part 4: Sectional specification: Power resistors for through hole assembly on circuit boards (THT) or for assembly on chassis
This part of IEC 60115 relates to resistors having a rated dissipation typically greater than 1 W up to and including 1 000 W for use in electronic equipment. This document is applicable to fixed...
January 1, 1982
Fixed Resistors for Use in Electronic Equipment Part 4: Sectional Specification: Fixed Power Resistors
This standard relates to fixed power resistors with rated dissipations greater than 1 W up to and including 1000 W which are provided with a cover or coating for environmental protection.
IEC 60115-4
January 1, 1982
Fixed Resistors for Use in Electronic Equipment Part 4: Sectional Specification: Fixed Power Resistors
A description is not available for this item.