DS/ISO 2943

Hydraulic fluid power - Filter elements - Verification of material compatibility with fluids

inactive, Most Current
Organization: DS
Publication Date: 12 January 1989
Status: inactive
Page Count: 122
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

The standard specifies a method for verifying the compatibility of the materials comprising a hydraulic fluid power filter element with a designated fluid, by verifying the ability of the filter element to maintain its collapse/burst rating after being subjected to the designated system fluid at an elevated temperature. The filter element mounting seal will not be included as part of the element.

Document History

DS/ISO 2943
January 12, 1989
Hydraulic fluid power - Filter elements - Verification of material compatibility with fluids
The standard specifies a method for verifying the compatibility of the materials comprising a hydraulic fluid power filter element with a designated fluid, by verifying the ability of the filter...
Advertisement