ETSI - EN 301 241-2

Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN Interworking for Intermediate System Configuration; Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)

inactive
Organization: ETSI
Publication Date: 1 August 1998
Status: inactive
Page Count: 33
scope:

The present document provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/ISDN interworking for intermediate system configuration profile at the Fixed radio Termination (FT) as defined in ETS 300 822 [9] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [17].

The supplier of an implementation which claims to conform to ETS 300 822 [9] is required to complete a copy of the PICS proforma ETS 300 476 parts 4 [12], 5 [13], 6 [14], and 7 [15], with the replacements provided by the Requirement Lists (RLs) given in annex B of the present document, as well as a copy of the specific ICS proforma provided in the annex C of the present document.

Document History

December 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN Interworking for Intermediate System Configuration; Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)
A description is not available for this item.
EN 301 241-2
August 1, 1998
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN Interworking for Intermediate System Configuration; Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)
The present document provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/ISDN interworking for intermediate system configuration profile at the Fixed radio...
August 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); Integrated Services Digital Network (ISDN); DECT/ISDN Interworking for Intermediate System Configuration; Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)
The present document provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/ISDN interworking for intermediate system configuration profile at the Portable...

References

Advertisement