FORD - WSB-M28G27-A
GLASS, SAFETY, HEAT TREATED FLOAT, SOLAR TINT, 4.0 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 14 September 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The materials defined by these specifications are solar tint float glass, M-28G101(V), which have been heat treated and which will meet test requirements of the government standards of the country of use.
Document History
WSB-M28G27-A
September 14, 2006
GLASS, SAFETY, HEAT TREATED FLOAT, SOLAR TINT, 4.0 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solar tint float glass, M-28G101(V), which have been heat treated and which will meet test requirements of the government standards of the country of...
January 30, 1992
GLASS, SAFETY, HEAT TREATED FLOAT, SOLAR TINT, 4.0 MM
1. SCOPE The materials defined by these specifications are solar tint float glass, M-28G101( V), which have been heat treated and which will meet test requirements of the government standards of the...
January 30, 1992
GLASS, SAFETY, HEAT TREATED FLOAT, SOLAR TINT, 4.0 MM
A description is not available for this item.