FORD ESH-M2D190-B1
SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT, LATHE CUT
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 20 February 1991 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The materials defined by this specification are nitrile butadiene rubber compounds having resistance to heat and compression set, especially in the presence of hot engine coolant.
Document History
August 13, 2009
SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT LATHE CUT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are nitrile butadiene rubber compounds having resistance to heat and compression set, especially in the presence of hot engine coolant.
July 13, 2004
SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT LATHE CUT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are nitrile butadiene rubber compounds having resistance to heat and compression set, especially in the presence of hot engine coolant.
FORD ESH-M2D190-B1
February 20, 1991
SEAL, RADIATOR CAP - NBR - ETHYLENE GLYCOL RESISTANT, LATHE CUT
1. SCOPE The materials defined by this specification are nitrile butadiene rubber compounds having resistance to heat and compression set, especially in the presence of hot engine coolant.