DS/ISO 7487-3 Rett. 1

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B - Technical corrigendum 1

active, Most Current
Organization: DS
Publication Date: 31 October 1993
Status: active
ICS Code (Magnetic disks): 35.220.21
scope:

The standard specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data processing systems.

Document History

DS/ISO 7487-3 Rett. 1
October 31, 1993
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B - Technical corrigendum 1
The standard specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data...
July 8, 1991
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 1,9 tpmm (48 tpi), on both sides - Part 3: Track format B
The standard specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data...
Advertisement