ETSI - EN 300 477
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CAD); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 May 1999 |
| Status: | active |
| Page Count: | 91 |
Document History
EN 300 477
May 1, 1999
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CAD); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device
A description is not available for this item.
December 1, 1998
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CAD); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device
The present document defines the interface between the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) for the operational phase. It also defines those aspects of...
January 1, 1996
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device
This European Telecommunication Standard (ETS) defines the interface between the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) for the operational phase. It also...
January 1, 1996
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device
This final draft European Telecommunication Standard (ETS) defines the interface between the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) for the operational...
January 1, 1995
Universal Personal Telecommunication (UPT); UPT Phase 2; Functional Specification of the Interface of a UPT Integrated Circuit Card (ICC) and Card Accepting Devices (CADs); UPT Card Accepting Dual Tone Multiple Frequency (DTMF) Device
This draft European Telecommunication Standard (ETS) defines the interface between the Universal Personal Telecommunication (UPT) card and the Card Accepting Device (CAD) for the operational phase....