DLA - MIL-R-83401/14

RESISTOR NETWORK, FIXED, FILM, STYLE RZ140, 16 PIN DIP

inactive
Organization: DLA
Publication Date: 13 August 1991
Status: inactive
Page Count: 5
scope:

This specification covers the detail requirements for style RZ140, 16 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance tolerances.

Resistor networks covered by this specification shall be identified by a military part number which shall consist of the basic number of this specification and a coded number. The military part number shall be in the following form:

The schematic of the resistor network shall be identified by a single letter in accordance with the drawings below. The resistor element RREF shall be the reference resistor element used in determining the ratio accuracy (when applicable). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Electronic Support Division AFLC, 2750 LOG/ES, Gentile AF Station, Dayton, OH 45444-5400 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

The standard resistance values and the resistance value designators for the J schematic are as specified in table I. TABLE I. Standard resistance values.

Resistance R1 R2 Resistance R1 R2 designator (ohms) (ohms) designator (ohms) (ohms) ------------------------------------------------------------------- A001 82 130 A010 330 470 A002 120 200 A011 330 680 A003 130 210 A012 1.5k 3.3k A004 160 260 A013 3.0k 6.2k A005 180 240 A014 180 270 A006 180 390 A015 270 270 A007 220 270 A016 560 560 A008 220 330 A017 560 1.2k A009 330 390 A018 620 2.7k

Document History

October 19, 2021
RESISTOR NETWORK, FIXED, FILM, STYLE RZ140, 16 PIN DIP
Scope. This specification covers the associated requirements for style RZ140, 16 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance...
August 18, 2016
RESISTOR NETWORK, FIXED, FILM, STYLE RZ140, 16 PIN DIP
This specification covers the associated requirements for style RZ140, 16 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance...
February 3, 2011
RESISTOR NETWORK, FIXED, FILM, STYLE RZ140, 16 PIN DIP
This specification covers the associated requirements for style RZ140, 16 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance...
May 5, 2006
RESISTOR NETWORK, FIXED, FILM, STYLE RZ140, 16 PIN DIP
This specification covers the associated requirements for style RZ140, 16 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance...
December 8, 2000
RESISTOR NETWORK, FIXED, FILM, STYLE RZ140, 16 PIN DIP
A description is not available for this item.
March 18, 1996
RESISTOR NETWORK, FIXED, FILM, STYLE RZ140, 16 PIN DIP
A description is not available for this item.
MIL-R-83401/14
August 13, 1991
RESISTOR NETWORK, FIXED, FILM, STYLE RZ140, 16 PIN DIP
This specification covers the detail requirements for style RZ140, 16 pin dual-in-line package (DIP) resistor networks. This style is available in all characteristics and all resistance tolerances....
Advertisement