ISO/IEC 11694-5

Identification cards Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2006
Status: inactive
Page Count: 24
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

November 1, 2014
Identification cards - Optical memory cards - Linear recording method - Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
ISO/IEC 11694-5
April 1, 2006
Identification cards Optical memory cards Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
A description is not available for this item.
Advertisement