MODUK - DEF STAN 61-5: PART 6

Electrical Power Supply Systems Below 650 Volts Part 6: 28 Volt dc Electrical Systems in Military Vehicles

inactive
Organization: MODUK
Publication Date: 19 October 1990
Status: inactive
Page Count: 35
scope:

This Standard defines the characteristics for all military vehicle nominal 28V electrical systems, whether these are derived direct from a propulsive engine driven generator, a separate auxiliary power unit (APU), a transformer rectifier unit (TRU) or converter.

In addition, it also defines the number of tests required to demonstrate compliance with the requirements of this Standard in annexes B, C and D.

By application of these tests and compliance with the defined limits, the electrical compatibility of utilization equipment, including radio and other non-automotive electronic/electrical systems, with the vehicle supplies should be ensured.

Document History

March 28, 2020
Nominal 12V and 24V DC Electrical Systems in Military Platforms Part: 06 : 28 V dc Electrical Systems in Military Vehicles
This standard defines the characteristics for all military (ground) Platform DC power distribution and Equipment within the military vehicular environment. It includes all supply sources with a...
February 6, 2009
Nominal 12V and 24V DC Electrical Systems in Military Platforms
This standard defines the characteristics for all military (ground) platform DC power distribution systems, platform and terminal equipment within the military, bespoke, military off the shelf (MOTS)...
October 19, 1990
Electrical Power Supply Systems Below 650 Volts Part 6: 28 Volt dc Electrical Systems in Military Vehicles
This Standard defines the characteristics for all military vehicle nominal 28V electrical systems, whether these are derived direct from a propulsive engine driven generator, a separate auxiliary...
DEF STAN 61-5: PART 6
October 19, 1990
Electrical Power Supply Systems Below 650 Volts Part 6: 28 Volt dc Electrical Systems in Military Vehicles
This Standard defines the characteristics for all military vehicle nominal 28V electrical systems, whether these are derived direct from a propulsive engine driven generator, a separate auxiliary...
December 5, 1984
Electrical Power Supply Systems Below 650 Volts Part 6: 28 Volt d.c. Electrical Systems in Military Vehicles
This Standard is to be read in conjunction with PARTS 1, 2 and 3 This Standard defines the characteristics of military vehicles electrical systems. Electrical compatibility between radio,...
Advertisement