DLA - SMD-5962-96572 REV A

MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 November 1996
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACS245 Radiation hardened, octal bus transceiver with three-state outputs 02 54ACS245S Radiation hardened, Schmitt octal bus transceiver with three-state outputs

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line package X CDFP4-F20 20 Flat package

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VDD) ................................ −0.3 V dc to +7.0 V dc DC input voltage range (VIN). ............................. −0.3 V dc to VDD + 0.3 V dc DC output voltage range (VOUT) ............................ −0.3 V dc to VDD + 0.3 V dc DC input current, any one input (IIN) ..................... ±10 mA Latch-up immunity current (ILU) ........................... ±150 mA Storage temperature range (ISTG) .......................... −65°C to +150°C Lead temperature (soldering, 5 seconds) ................... +300°C Thermal resistance, junction-to-case (Θ;JC) ............... See MIL-STD-1835 Junction temperature (TJ) ................................. +175°C Maximum package power dissipation (PD)..................... 1.0 W

Supply voltage range (VDD) ................................ +4.5 V dc to +5.5 V dc Input voltage range (VIN) ................................. +0.0 V dc to VDD Output voltage range (VOUT) ............................... +0.0 V dc to VDD Case operating temperature range (TC) ..................... −55°C to +125°C Maximum input rise and fall time at VDD = 4.5 V (tr,tf) ... 1 ns/V 4/

Total dose ................................................ > 1 × 106 Rads (Si) Single event phenomenon (SEP) effective linear energy threshold (LET) No upsets (see 4.4.4.4)................... > 80 MeV/(mg/cm2) Dose rate upset (20 ns pulse) ............................. > 1 × 109 Rads (Si)/s Latch-up .................................................. None Dose rate survivability ................................... > 1 × 1012 Rads (Si)/s

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 24, 2023
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 30, 2017
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 28, 2014
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 25, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 12, 2000
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 22, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96572 REV A
November 19, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 30, 1996
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement