FORD - WSS-M1H710-C2

FABRIC, DUNE II PATTERN, WEFT KNITTED, 6 MM ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 19 March 2003
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by these specifications is a weft knitted Jacquard 19 gage polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted fabric. It can also be backed with an HFW weldable backcoating.

Document History

December 9, 2015
FABRIC, DUNE II PATTERN, WEFT KNITTED, 6 mm ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a weft knitted Jacquard 19 gage polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a knitted...
WSS-M1H710-C2
March 19, 2003
FABRIC, DUNE II PATTERN, WEFT KNITTED, 6 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a weft knitted Jacquard 19 gage polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...
April 28, 1998
FABRIC, DUNE II PATTERN, WEFT KNITTED, 6 MM
1. SCOPE The material defined by this specification is a weft knitted Jacquard 19 gage polyester velour fabric which can be flame laminated to polyester or polyether urethane foam and backed with a...
April 22, 1996
FABRIC, DUNE II PATTERN, WEFT KNITTED, 6 MM
A description is not available for this item.

References

Advertisement