SN - NS-EN ISO 13788:2001
Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods (ISO 13788:2001)
inactive, Most Current
| Organization: | SN |
| Publication Date: | 6 November 2001 |
| Status: | inactive |
| ICS Code (Elements of buildings in general): | 91.060.01 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
| ICS Code (Elements of buildings): | 91.060 |
Document History
NS-EN ISO 13788:2001
November 6, 2001
Hygrothermal performance of building components and building elements - Internal surface temperature to avoid critical surface humidity and interstitial condensation - Calculation methods (ISO 13788:2001)
A description is not available for this item.