meThis Standard covers enclosures for electrical equipment rated not more than 1000 Volts and intended to be installed and used as follows: a. enclosures for indoor locations, Types 1, 2, 5, 12, 12K,...
INTRODUCTION The compilation of these specifications began in 1921 with the organization of the Committee on Bridges and Structures of the American Association of State Highway Officials. During the...
This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1⁄8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as given...
This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form...