IEC 61992-7-3

Railway applications – Fixed installations – DC switchgear – Part 7-3: Measurement, control and protection devices for specific use in d.c. traction systems – Isolating voltage transducers and other voltage measuring devices

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2006
Status: active
Page Count: 24
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 61992 gives the requirements for isolating voltage transducers and other voltage measuring devices used in d.c. railway applications, fixed installations.

This transducer is normally positioned between the voltage sensor on the live switchboard conductor or rail and the secondary device, giving galvanic insulation between the input and the output.

Document History

IEC 61992-7-3
February 1, 2006
Railway applications – Fixed installations – DC switchgear – Part 7-3: Measurement, control and protection devices for specific use in d.c. traction systems – Isolating voltage transducers and other voltage measuring devices
This part of IEC 61992 gives the requirements for isolating voltage transducers and other voltage measuring devices used in d.c. railway applications, fixed installations. This transducer is...

References

Advertisement