NPFC - MIL-DTL-26666
HOSE ASSEMBLY, PNEUMATIC, HIGH PRESSURE
| Organization: | NPFC |
| Publication Date: | 10 December 2006 |
| Status: | active |
| Page Count: | 15 |
scope:
This specification covers the requirements for a hose assembly, pneumatic, high pressure having a nominal working pressure of 4,000 psig (275.79 bar) in the operating temperature range of -65 to +160°F (-53.89°C to 71.11°C). DO NOT USE FOR OXYGEN. DO NOT USE ON AIRCRAFT.
intended Use:
The hose assembly covered by this specification is intended for use as a component of high-pressure pneumatic ground support equipment used in aircraft ground servicing and engine... View More
Document History