DLA - DSCC-DWG-90092 REV B
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1505
inactive
| Organization: | DLA |
| Publication Date: | 10 September 1999 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This drawing describes the requirements for a zero-ohm, chip, resistor.
intended Use:
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
Document History
May 30, 2014
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
April 12, 2005
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
DSCC-DWG-90092 REV B
September 10, 1999
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
December 9, 1998
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1505
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount application.
December 17, 1990
RESISTOR, CHIP, FIXED, FILM, ZERO-OHM, STYLE RM1505
This drawing describes the requirements for a zero-ohm chip resistor.
The part may be ordered with one termination type; configuration B, a wrap-around termination. The complete PIN shall be as...