DLA - SMD-5962-90679 REV B

MICROCIRCUIT, HYBRID, LINEAR, POWER, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 15 December 1993
Status: inactive
Page Count: 11
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s)shall identify the circuit function as follows:

Device type Generic number Circuit function 01 PA02 Power operational amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (8-lead, 1.55" × .250") To-3 package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (±VS) - - - - - - - - - - - - - - - - - - - - - - - - - - - - ±19 V Output current (IO) - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 5 A Power dissipation (PD) 1/ 2/ - - - - - - - - - - - - - - - - - - - - - - - - 48 W Input voltage (differential) - - - - - - - - - - - - - - - - - - - - - - - - ±19 V − 5 V Input voltage (common-mode) - - - - - - - - - - - - - - - - - - - - - - - - - ±l9 V − 2 V Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - - +150°C Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Supply voltage (±VS) - - - - - - - - - - - - - - - - - - - - - - - - - - - - ±15 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 20, 2023
MICROCIRCUIT, HYBRID, LINEAR, POWER OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
June 10, 2019
MICROCIRCUIT, HYBRID, LINEAR, POWER, OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
December 6, 2011
MICROCIRCUIT, HYBRID, LINEAR, POWER, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 1, 2005
MICROCIRCUIT, HYBRID, LINEAR, POWER, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 13, 2001
MICROCIRCUIT, HYBRID, LINEAR, POWER, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-90679 REV B
December 15, 1993
MICROCIRCUIT, HYBRID, LINEAR, POWER, OPERATIONAL AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
November 15, 1991
MICROCIRCUIT, HYBRID, LINEAR, POWER, OPERATIONAL AMPLIFIER
A description is not available for this item.
March 6, 1991
MICROCIRCUIT, HYBRID, LINEAR, POWER, OPERATIONAL AMPLIFIER
A description is not available for this item.
Advertisement