DS/EN 300370 V1.3.1

Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); DECT/GSM Interworking Profile (IWP); Access and mapping (protocol/procedure description for 3,1 kHz speech service)

active, Most Current
Organization: DS
Publication Date: 27 November 2001
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document specifies the Digital Enhanced Cordless Telecommunications (DECT) access protocols and Fixed Part (FP) and Portable Part (PP) interworking/mappings necessary to ensure that the Global System for Mobile communications (GSM) basic voice telephony service can be provided over DECT. To enable DECT terminals to interwork with DECT systems which are connected to the GSM infrastructure, from the DECT side the present document is based on EN 300 444 [10] and on the DECT Common Interface specification EN 300 175 parts 1 to 8 [1] to [8] (for the cases not covered by Generic Access Profile (GAP)), from GSM side the present document assumes interworking with GSM Public Land Mobile Network (PLMN) phase 2.

Document History

DS/EN 300370 V1.3.1
November 27, 2001
Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile communications (GSM); DECT/GSM Interworking Profile (IWP); Access and mapping (protocol/procedure description for 3,1 kHz speech service)
The present document specifies the Digital Enhanced Cordless Telecommunications (DECT) access protocols and Fixed Part (FP) and Portable Part (PP) interworking/mappings necessary to ensure that the...

References

Advertisement