DS/EN ISO 7933

Ergonomics of the thermal environment - Analytical determination and interpretation of heat stress using calculation of the predicted heat strain

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 August 2004
Status: active
Page Count: 46
ICS Code (Ergonomics): 13.180
scope:

This standard specifies a method for the analytical evaluation and interpretation of the thermal stress experienced by a subject in a hot environment. It describes a method for predicting the sweat rate and the internal core temperature that the human body will develop in response to the working conditions.

Document History

DS/EN ISO 7933
August 31, 2004
Ergonomics of the thermal environment - Analytical determination and interpretation of heat stress using calculation of the predicted heat strain
This standard specifies a method for the analytical evaluation and interpretation of the thermal stress experienced by a subject in a hot environment. It describes a method for predicting the sweat...
Ergonomics of the thermal environment – Analytical determination and interpretation of heat stress using the predicted heat strain model (ISO/DIS 7933:2018)
The main objective of this International Standard is to describe a mathematical model (the predicted heat strain model) for the analytical determination and interpretation of the thermal stress (in...
Ergonomics of the thermal environment – Analytical determination and interpretation of heat stress using calculation of the predicted heat strain (ISO/DIS 7933:2021)
This document describes a model (the predicted heat strain (PHS)model) for the analytical determination and interpretation of the thermal stress (in terms of water loss and rectal temperature)...

References

Advertisement