IPC - TM-650 2.3.25A

Resistivity of Solvent Extract

inactive
Organization: IPC
Publication Date: 1 February 1988
Status: inactive
Page Count: 1

Document History

November 1, 2012
Detection and Measurement of Ionizable Surface Contaminants by Resistivity of Solvent Extract (ROSE)
1 Scope 1.1 Purpose These tests are used as process control tools; they can be used to inspect printed boards or printed board assemblies and determine if they conform to the monitoring level of the...
February 1, 2001
Detection and Measurement of Ionizable Surface Contaminants by Resistivity of Solvent Extract (ROSE)
Purpose These tests are used as process control tools, they can be used to inspect printed wiring boards or printed wiring assemblies and determine if they conform to the monitoring level of the...
August 1, 1997
Detection and Measurement of Ionizable Surface Contaminants
A description is not available for this item.
TM-650 2.3.25A
February 1, 1988
Resistivity of Solvent Extract
A description is not available for this item.
Advertisement