NPFC - MIL-DTL-83503/6
CONNECTORS, ELECTRICAL, FLAT CABLE, NONENVIRONMENTAL DUAL-IN-LINE PLUG FOR TERMINATING ROUND CONDUCTORS ON .050 CENTERS FOR MATING WITH STANDARD DIP SOCKETS, .100 X .300 CONTACT SPACING .100 X .400 CONTACT SPACING AND .100 X .600 CONTACT SPACING
| Organization: | NPFC |
| Publication Date: | 17 June 1998 |
| Status: | active |
| Page Count: | 5 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-DTL-83503. TABLE I. Dash numbers and characteristics
Dash Number of Dimensions
number connections
A B C D
(max) (max)
--------------------
Document History