DS/ISO 1133
Plastics - Determination of the melt flow rate of thermoplastics
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1985 |
| Status: | inactive |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
The Standard specifies a method for the determination of the melt flow rate of molten thermoplastic materials under specified conditions of temperature and pressure. When the test conditions are specified in a material specification, this mathod may be used to characterize the melt flow rate of the material.
Document History
DS/ISO 1133
January 1, 1985
Plastics - Determination of the melt flow rate of thermoplastics
The Standard specifies a method for the determination of the melt flow rate of molten thermoplastic materials under specified conditions of temperature and pressure. When the test conditions are...