DLA - SMD-5962-91690 REV B
MICROCIRCUIT, LINEAR, 12-BIT A/D CONVERTER WITH MICROPROCESSOR INTERFACE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing forms a part of a one part - part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 674ZA High performance, 12-bit A/D converter with microprocessor interface and S/H 02 674ZB Medium performance, 12-bit A/D converter with microprocessor interface and S/H 03 674BT 12-bit A/D converter with microprocessor interface 04 674AT 12-bit A/D converter with microprocessor interface
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line 3 CQCC1-N28 28 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
VCC to digital common - - - - - - - - - - - - - - - - 0 V dc to +16.5 V dc VEE to digital common 2/ - - - - - - - - - - - - - - 0 V dc to −16.5 V dc VLOGIC to digital common - - - - - - - - - - - - - - 0 V dc to +7 V dc Analog common to digital common: Device types 01, 02, and 04 - - - - - - - - - - - - −0.5 V dc to +1 V dc Device type 03 - - - - - - - - - - - - - - - - - - ±1 V dc Control inputs (CE, CS, AO, 12/8, R/C) to digital common - - - - - - - - - - - - - - - - - - −0.5 V dc to VLOGIC + 0.5 V dc Analog inputs (REF IN, BIP OFF, 10 VIN) to analog common - - - - - - - - - - - - - - - - - - - ±16.5 V dc 20 VIN analog input voltage to analog common- - - - - ±24 V dc VREF OUT - - - - - - - - - - - - - - - - - - - - - - Indefinite short to common momentary short to VCC Power dissipation (PD): Device types 01, 02, and 04 (TA = +25°C)- - - - - - 1000 mW Device type 03 (TA = +25°C) - - - - - - - - - - - - 470 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Storage temperature - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Device types 01 and 02 case X - - - - - - - - - - - 48°C/W Device type 03 case X - - - - - - - - - - - - - - - 60°C/W Device type 04 case X - - - - - - - - - - - - - - - 50°C/W Case 3 - - - - - - - - - - - - - - - - - - - - - - 48°C/W
Logic supply voltage (VLOGIC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Positive supply voltage (VCC) - - - - - - - - - - - - - +11.4 V dc to +16.5 V dc Negative supply voltage (VEE) 2/ - - - - - - - - - - - - −11.4 V dc to −16.5 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History