AFNOR - NF ISO 6150

Pneumatic fluid power - Cylindrical quick-action couplings for maximum working pressures of 10 bar, 16 bar and 25 bar (1 MPa, 1,6 MPa and 2,5 MPa) - Plug connecting dimensions, specifications, application guidelines and testing

inactive
Organization: AFNOR
Publication Date: 1 June 2005
Status: inactive
ICS Code (Piping and couplings): 23.100.40

Document History

April 13, 2019
Pneumatic fluid power - Cylindrical quick-action couplings for maximum working pressures of 1 MPa, 1,6 Mpa, and 2,5 MPa (10 bar, 16 bar and 25 bar) - Plug connecting dimensions, specifications, application guidelines and testing
A description is not available for this item.
NF ISO 6150
June 1, 2005
Pneumatic fluid power - Cylindrical quick-action couplings for maximum working pressures of 10 bar, 16 bar and 25 bar (1 MPa, 1,6 MPa and 2,5 MPa) - Plug connecting dimensions, specifications, application guidelines and testing
A description is not available for this item.
Advertisement