BSI - BS 6880-2

Code of Practice for Low Temperature Hot Water Heating Systems of Output Greater Than 45 kW - Part 2: Selection of Equipment

active, Most Current
Buy Now
Organization: BSI
Publication Date: 29 February 1988
Status: active
Page Count: 90
ICS Code (Water heating equipment): 91.140.65
scope:

The types of low temperature hot water heating equipment which are in common use and the selection of such equipment when designing open vented or sealed systems.

Document History

BS 6880-2
February 29, 1988
Code of Practice for Low Temperature Hot Water Heating Systems of Output Greater Than 45 kW - Part 2: Selection of Equipment
The types of low temperature hot water heating equipment which are in common use and the selection of such equipment when designing open vented or sealed systems.

References

Advertisement