SNV - SN EN 4495
Aerospace series – Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series – Classification: 1 100 MPa (at ambient temperature)/315 Degrees C
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2006 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
SN EN 4495
December 1, 2006
Aerospace series – Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series – Classification: 1 100 MPa (at ambient temperature)/315 Degrees C
A description is not available for this item.