GMW3035

Magnesium Alloy Ingots for High Pressure Die Casting

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 1999
Status: inactive
Page Count: 5
scope:

1. SCOPE.

This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this specification that the magnesium alloy ingots shall be of acceptable quality such that they can be cast into parts that will meet all relevant GM mechanical, chemical, and performance requirements.

Document History

August 1, 2018
Magnesium Alloy Ingots for High Pressure Die Casting
This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this...
August 1, 2017
Magnesium Alloy Ingots for High Pressure Die Casting
This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this...
March 1, 2012
Magnesium Alloy Ingots for High Pressure Die Casting
This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this...
March 1, 2005
Magnesium Alloy Ingots for High Pressure Die Casting
This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in this...
GMW3035
May 1, 1999
Magnesium Alloy Ingots for High Pressure Die Casting
1. SCOPE. This material specification covers the basic requirements for magnesium alloy ingots and is to be used for initial source validation of the ingot manufacturing process. It is implicit in...

References

Advertisement