CSA - CAN/CSA-Z107.6-M90

Pure Tone Air Conduction Threshold Audiometry for Hearing Conservation

inactive
Organization: CSA
Publication Date: 1 January 1990
Status: inactive
Page Count: 31
scope:

This Standard specifies procedures and requirements for Pure Tone Air Conduction Threshold Audiometry, without masking, used in hearing conservation programs. It is especially applicable to individuals whose hearing sensitivity might be adverse ly affected by occupational noise exposure. The procedures in this Standard are to be used to identify individuals who are at risk through exposure to excessively high noise levels.

The Standard specifies test techniques for automatic recording, manual and computer controlled audiometry.

The procedures in this Standard are less stringent than those required for clinical use.

The user of this Standard should be proficient in audiome tric test techniques.

Document History

January 1, 2016
Audiometric testing for use in hearing loss prevention programs
General This Standard specifies requirements for equipment and procedures for audiometric testing in the workplace. It is applicable to organizations, service providers, and all institutions...
January 1, 2016
Audiometric testing for use in hearing loss prevention programs
General This Standard specifies requirements for equipment and procedures for audiometric testing in the workplace. It is applicable to organizations, service providers, and all institutions...
January 1, 1990
Pure tone air conduction threshold audiometry for hearing conservation
This Standard specifies procedures and requirements for Pure Tone A i r Conduction Threshold Audiometry, without masking, used i n hearing conservation programs. It is especially applicable to...
January 1, 1990
Pure tone air conduction threshold audiometry for hearing conservation
This Standard specifies procedures and requirements for Pure Tone Air Conduction Threshold Audiometry, without masking, used in hearing conservation programs. It is especially applicable to...
January 1, 1990
Pure tone air conduction threshold audiometry for hearing conservation
A description is not available for this item.
CAN/CSA-Z107.6-M90
January 1, 1990
Pure Tone Air Conduction Threshold Audiometry for Hearing Conservation
This Standard specifies procedures and requirements for Pure Tone Air Conduction Threshold Audiometry, without masking, used in hearing conservation programs. It is especially applicable to...
January 1, 1990
Pure Tone Air Conduction Threshold Audiometry for Hearing Conservation
This Standard specifies procedures and requirements for Pure Tone Air Conduction Threshold Audiometry, without masking, used in hearing conservation programs. It is especially applicable to...
Advertisement