NPFC - MIL-M-38510/128

MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 12 May 1982
Status: inactive
Page Count: 18
scope:

This specification covers the detail requirements for monolithic silicon, programmable voltage references. Three product assurance classes and a choice of lead material and finishes are provided for each type and are reflected in the part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 01 Programmable voltage reference, 10.000 V, 7.500 V, 5.000 V, 2.500 V (.3%) 02 Programmable voltage reference, 10.000 V, 7.500 V, 5.000 V, 2.500 V (.1%)

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline, (see MIL-M-38510, appendix C) G A-1 (8-lead can)

Supply voltage (VIN) - - - - - - - - - - - - - 40 V Power dissipation - - - - - - - - - - - - - - - 600 mW Lead temperature (soldering, 10 seconds)- - - - 300°C Storage temperature - - - - - - - - - - - - - - −65° to +175°C Operating junction temperature (TJ) - - - - - −55° to +150°C

Supply voltage range- - - - - - - - - - - - - - 4.5 V minimum to 30 V maximum Output current (max)- - - - - - - - - - - - - - 5 mA Ambient operating temperature range - - - - - - −55° to +125°C

Case Maximum allowable Maximum Maximum Package outline power dissipation 1/ θj-C 2/ θj-A 8 lead can G 330 mW @ TA = 125°C 40°C/W 150°C/W

Notes:

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RADC (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Linear, Programmable Voltage References, Monolithic Silicon
A description is not available for this item.
February 22, 2019
MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
April 18, 2014
Microcircuits, Linear, Programmable Voltage References, Monolithic Silicon
A description is not available for this item.
July 9, 2009
Microcircuits, Linear, Programmable Voltage References, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, programmable voltage references. Two product assurance classes and a choice of case outlines and lead finishes are provided...
June 30, 2004
MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, programmable voltage references. Two product assurance classes and a choice of case outlines and lead finishes are provided...
March 28, 2001
MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1995
MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
August 4, 1987
MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
April 20, 1984
MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
October 24, 1983
MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/128
May 12, 1982
MICROCIRCUITS, LINEAR, PROGRAMMABLE VOLTAGE REFERENCES, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, programmable voltage references. Three product assurance classes and a choice of lead material and finishes are provided for...
Advertisement