NPFC - MIL-STD-2088

BOMB RACK UNIT (BRU), AIRCRAFT, GENERAL DESIGN CRITERIA FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 9 May 1994
Status: inactive
Page Count: 40
scope:

This standard establishes the general guidelines and criteria for the design and development of a bomb rack unit (BRU) for carriage and power-ejection release of airborne stores (excluding air-to-air-missiles) on 14 or 30-inch suspension from fixed wing aircraft. Mechanical aircraft armament interoperable interfaces are incoporated to enhance cross utilization and servicing capabilities between military aircraft and aircraft stores (see 3.1) of all services of the Department of Defense (DOD) and North Atlantic Treaty Organization (NATO) countries.

Included in this standard are certain DOD acceptable interface configurations which are approved or currently undergoing international coordination and are incorporated into appropriate international standardization documents (see 6.4).

The BRU are of the following types as specified:

Type I - 14-inch, maximum carriage mass 1450 pounds Type II - 14/30-inch, maximum carriage mass 1450 pounds for 14-inch and 5000 pounds for 30-inch.

intended Use:

This standard is intended to be used in establishing general criteria for the design and development of a bomb rack unit for carriage and powered ejection release of airborne stores (excluding... View More

Document History

September 13, 2019
Bomb Rack Unit (BRU), Single Store, Aircraft
A description is not available for this item.
May 29, 2007
BOMB RACK UNIT (BRU), AIRCRAFT
This standard establishes the general guidelines and criteria for the design and development of a single store bomb rack unit (BRU) for carriage and release of airborne stores (excluding air-to-air...
May 29, 2007
BOMB RACK UNIT (BRU), AIRCRAFT
This standard establishes the general guidelines and criteria for the design and development of a single store bomb rack unit (BRU) for carriage and release of airborne stores (excluding air-to-air...
May 5, 1997
BOMB RACK UNIT (BRU), AIRCRAFT, GENERAL DESIGN CRITERIA FOR
A description is not available for this item.
MIL-STD-2088
May 9, 1994
BOMB RACK UNIT (BRU), AIRCRAFT, GENERAL DESIGN CRITERIA FOR
This standard establishes the general guidelines and criteria for the design and development of a bomb rack unit (BRU) for carriage and power-ejection release of airborne stores (excluding...
February 20, 1981
BOMB RACK UNIT (BRU), AIRCRAFT, GENERAL DESIGN CRITERIA FOR
A description is not available for this item.

References

Advertisement