DS/ISO 2872

Packaging - Complete, filled transport packages - Compression test

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Packaging and distribution of goods in general): 55.020
scope:

The standard specifies two methods of testing complete, fill ed transport packages for compression resistance. The test m ay be used to assess the performance of complete, filled tra nsport packages in terms of strength or of the protection of fered to the contents when subjected to compressive forces

Document History

DS/ISO 2872
January 1, 1986
Packaging - Complete, filled transport packages - Compression test
The standard specifies two methods of testing complete, fill ed transport packages for compression resistance. The test m ay be used to assess the performance of complete, filled tra nsport packages...
Advertisement