NAVY - MIL-C-81511F
CONNECTORS, ELECTRICAL, CIRCULAR, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTING: AND ACCESSORIES, GENERAL SPECIFICATION FOR
| Organization: | NAVY |
| Publication Date: | 30 September 1992 |
| Status: | inactive |
| Page Count: | 116 |
scope:
This specification covers four series of electrical connectors (plugs and receptacles) with removable crimp and nonremovable solder contacts and accessories (see 6.1). Electrical, mechanical and environmental features of these connectors include:
a. Environment resisting at sea level and high altitude.
b. Quick disconnect.
c. RFI/EMI (Radio Frequency Interference/Electro
d. High density insert arrangements.
e. Low level circuit capabilities.
f. Scoop-proof.
g. Fluid resistant class provided.
h. High temperature class provided. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commanding Officer, Naval Air Warfare Center Aircraft Division Lakehurst, Systems Requirements Department, Code SR3, Lakehurst, NJ 08733-5100, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426)appearing at the end of this document or by letter.
i. Several voltage service ratings available.
j. Individual contact release from the rear of the connector (series 3 and 4 only).
intended Use:
The classes and types of connectors are intended for military application as follows (see 1.1.2.2):
a. Class E connector is intended for use in environmental applications where the... View More
Document History