NPFC - MIL-S-83030
STEEL ALLOY CARBURIZING, BARS AND BILLETS, STEEL NICKEL-CHROMIUM (3310, 3316, AND 9310), PREMIUM QUALITY
| Organization: | NPFC |
| Publication Date: | 28 August 1968 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers requirements for nickel-chromium and
nickel-chromium-moly
The steel shall be furnished in three compositions, as specified (see 6.2):
Composition I (3310) Composition II (3316) Composition III (9310)
Products shall be furnished in one of the following physical conditions, as specified (see 6.2):
(A) As forged
(B) As rolled
(C) Annealed
(D) Normalized
(E) Normalized and tempered
Products shall be furnished in one of the following surface conditions, as specified (see 6.2):
(1) Black, as forged or rolled
(2) Pickled or blast cleaned
(3) Rough turned
(4) Cold rolled or cold drawn
(5) Turned, ground and polished
intended Use:
These steels are intended for use in the manufacture of critical carburized parts requiring high core toughness.
Document History