IEC 60584-3

Thermocouples Part 3: Extension and Compensating Cables - Tolerances and Identification System

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 1989
Status: inactive
Page Count: 14
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This standard specifies, in Section One, manufacturing tolerances for extension and compensating cables other than mineral insulated cables provided directly to users of industrial processes. These tolerances are determined in accordance with the e.m.f. -temperature relationship of Part 1 of the standard.

This standard specifies, in Section Two, the method for identification of insulated thermocouple extension and compensating cables other than mineral insulated cables.

Document History

February 1, 2021
Thermocouples – Part 3: Extension and compensating cables – Tolerances and identification system
It is necessary for thermocouple temperature measurement that the electro-motive force (abbreviated as e.m.f. hereafter) of the thermocouple circuit is precisely measured by a measuring instrument. A...
November 1, 2007
Thermocouples – Part 3: Extension and compensating cables – Tolerances and identification system
This standard specifies, in Section One, manufacturing tolerances for extension and compensating cables other than mineral insulated cables provided directly to users of industrial processes. These...
IEC 60584-3
July 1, 1989
Thermocouples Part 3: Extension and Compensating Cables - Tolerances and Identification System
This standard specifies, in Section One, manufacturing tolerances for extension and compensating cables other than mineral insulated cables provided directly to users of industrial processes. These...
Advertisement