FORD - WSK-M4D556-A5

POLYPROPYLENE COPOLYMER, 24 % MINERAL FILLED, HIGH SCRATCH RESISTANT MOLDING COMPOUND, MULTI SPOT DECOR, INTERIOR

inactive
Organization: FORD
Publication Date: 1 December 1993
Status: inactive
Page Count: 11
scope:

1. SCOPE

The materials defined by these specifications are colored 20 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are qualified to fulfil higher requirements for scratch resistance. WSK-M4D556-A5 material shows additionally multi spot decor effects.

Document History

May 19, 2010
POLYPROPYLENE COPOLYMER, 24% MINERAL FILLED, HIGH SCRATCH RESISTANT MOLDING COMPOUND, MULTI SPOT DECOR, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are colored 15 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are qualified...
WSK-M4D556-A5
December 1, 1993
POLYPROPYLENE COPOLYMER, 24 % MINERAL FILLED, HIGH SCRATCH RESISTANT MOLDING COMPOUND, MULTI SPOT DECOR, INTERIOR
1. SCOPE The materials defined by these specifications are colored 20 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are...

References

Advertisement