DLA - SMD-5962-89573 REV C
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, 8-BIT UNIVERSAL REGISTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 11 September 1992 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54F299 8-bit universal shift/storage registers with three-state outputs
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Input current range - - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Voltage applied to any output in the disabled or power-off state - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state - - - - - - −0.5 V dc to VCC Current into any output in the-low state - - - - - - - - - - +40 mA Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - See MIL-M-38510, appendix C Power dissipation (PD) 1/ - - - - - - - - - - - - - - - - - +523 mW
Supply voltage range (VCC) - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History