ARMY - MIL-T-55603A

TEST SET, TELEPHONE AN/PTM-7( )

inactive
Organization: ARMY
Publication Date: 31 October 1975
Status: inactive
Page Count: 45
scope:

This specification covers Test Set, Telephone AN/PTM-7( ) which is portable, self powered, and provides the facility for the field maintenance of the special purpose cable assembly CX-11230( )/G and Restorer Pulse Form TD-206( )/G connected in Pulse Code Modulation (PCM) - Time Division Multiplexer Cable Transmission Systems. Test Set, Telephone AN/PTM-7( ) consists of the following: (See 6.1 and 6.5)

Test Set, Telephone TS-1323( )/PTM-7 with combination case.

Headset-Microphone H-91( )/U

Lead, Test CX-10354( )/PTM-7

Lead, Test CX-10355( )/PTM-7

Simplified Instruction Card

Sling, Carrying

intended Use:

The Test Set, Telephone AN/PTM-7( ) is a portable lineman's test set intended primarily to check the performance of unattended binary cable repeaters, to locate cable faults in the mile of... View More

Document History

May 29, 2019
TEST SET, TELEPHONE AN/PTM-7 ( )
A description is not available for this item.
July 15, 2011
TEST SET, TELEPHONE AN/PTM-7 ( )
A description is not available for this item.
February 18, 1987
TEST SET, TELEPHONE AN/PTM-7( )
A description is not available for this item.
March 22, 1976
TEST SET, TELEPHONE AN/PTM-7( )
A description is not available for this item.
MIL-T-55603A
October 31, 1975
TEST SET, TELEPHONE AN/PTM-7( )
This specification covers Test Set, Telephone AN/PTM-7( ) which is portable, self powered, and provides the facility for the field maintenance of the special purpose cable assembly CX-11230( )/G and...
March 5, 1971
TEST SET, TELEPHONE AN/PTM-7( )
A description is not available for this item.

References

Advertisement