DLA - SMD-5962-84033 REV C

MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SHOTTKY, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 1992
Status: inactive
Page Count: 13
scope:

This drawing describes the requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54ALS645A ALS octal bus transceivers with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20 lead, ¼" × 1 1/16"), dual-in-line package S F-9 (20 lead, ¼" × ½"), flat package 2 C-2 (20-terminal, .350" × .350") square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to 7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to 5.5 V dc Storage temperature- - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/ - - - - - 346.5 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases R and S- - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - - - - 80°C/W 2/ Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.7 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Normalized fanout (each input) 3/- - - - - - - - - - - 20 maximum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 2, 2020
MICROCIRCUIT, DIGITAL, ADVANCED LOWPOWER SCHOTTKY, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 25, 2015
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SHOTTKY, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 10, 2005
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SHOTTKY, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-84033 REV C
July 10, 1992
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SHOTTKY, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes the requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...
February 20, 1992
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SHOTTKY, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 2, 1987
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SHOTTKY, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 1, 1984
MICROCIRCUIT, DIGITAL, ADVANCED LOW-POWER SHOTTKY, OCTAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement