IEC 60931-2
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test and destruction test
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 1995 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This part of IEC 931 applies to capacitors according to IEC 931-1 and gives the requirements for the ageing test and destruction test for these capacitors.
NOTE - The numbering of the clauses and subclauses in this part corresponds to that of IEC 931-1.
Document History
IEC 60931-2
December 1, 1995
Shunt power capacitors of the non-self-healing type for a.c. systems having a rated voltage up to and including 1000 V - Part 2: Ageing test and destruction test
This part of IEC 931 applies to capacitors according to IEC 931-1 and gives the requirements for the ageing test and destruction test for these capacitors.
NOTE - The numbering of the clauses and...